Manufacturer: Microchip Technology
Win Source Part Number: 1320880-ATECC108-MAH
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Reel - TR
Type: Authentication Chip
Applications: Networking and Communications
Standard Package: 5,000
Mounting: Surface Mount
Supplier Device Package: 8-UDFN (2x3)
Case / Package: 8-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATECC108-MAHDA-TDKR,
Base Product Number: ATECC108
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
IC AUTHENTICATION CHIP 8UDFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1320880-ATECC108-MAHDA-T | ATECC108-MAHDA-TTR-ND | ATECC108-MAHDA-T | ATECC108-MAHDA-T |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |