Microchip Technology, Inc. Specialized ICs ATECC608A-SSHCZ-T

Description
Authentication Chip 8-SOIC
Request a Quote Datasheet
Description
Authentication Chip 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - ATECC608A-SSHCZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
ATECC608A-SSHCZ-TTR-ND
Specialized ICs ATECC608A-SSHCZ-TTR-ND
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Specialized ICs - ATECC608A-SSHCZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Specialized ICs - ATECC608A-SSHCZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
ATECC608A-SSHCZ-TCT-ND
Specialized ICs ATECC608A-SSHCZ-TCT-ND
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1352912-ATECC608A-SSHCZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1352912-ATECC608A-SSHCZ-T
Integrated Circuits (ICs) - Specialized ICs 1352912-ATECC608A-SSHCZ-T
Win Source Part Number: 1352912-ATECC608A-SS HCZ-T Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 38 pct. Type: Authentication Chip MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: CryptoAuthentication ™ Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ATECC608 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Networking and Communications REACH Status: REACH Unaffected ECCN: 5A992C

Win Source Part Number: 1352912-ATECC608A-SSHCZ-T
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 38 pct.
Type: Authentication Chip
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: CryptoAuthentication™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ATECC608
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Networking and Communications
REACH Status: REACH Unaffected
ECCN: 5A992C

Buy Now Datasheet
Specialized ICs - ATECC608A-SSHCZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
ATECC608A-SSHCZ-T
Specialized ICs ATECC608A-SSHCZ-T
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Shenzhen, China
Specialized ICs
ATECC608A-SSHCZ-T
Specialized ICs ATECC608A-SSHCZ-T
IC AUTHENTICATION CHIP 8SOIC

IC AUTHENTICATION CHIP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number ATECC608A-SSHCZ-TTR-ND 1352912-ATECC608A-SSHCZ-T ATECC608A-SSHCZ-T ATECC608A-SSHCZ-T
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products