Manufacturer: Microchip Technology
Win Source Part Number: 1320831-ATSHA204A-RB
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Reel - TR
Type: Authentication Chip
Applications: Networking and Communications
Standard Package: 5,000
Mounting: Surface Mount
Supplier Device Package: 3-SMD
Case / Package: 3-SMD, No Lead
ECCN: 5A992C
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATSHA204A-RBHCZ-TTR,
Base Product Number: ATSHA204
RoHS Status: ROHS3 Compliant
Authentication Chip 3-SMD
Authentication Chip 3-SMD
Authentication Chip 3-SMD
IC AUTHENTICATION CHIP 3SMD
Authentication Chip 3-SMD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1320831-ATSHA204A-RBHCZ-T | ATSHA204A-RBHCZ-TTR-ND | ATSHA204A-RBHCZ-T | ATSHA204A-RBHCZ-T |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |