Win Source Part Number: 960145-BCR12FM-14LBA
Category: Integrated Circuits (ICs)>Specialized ICs
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: 2156-BCR12FM-14LBAS#
BCR12FM-14 - 12A, 700V TRIAC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 960145-BCR12FM-14LBAS#GA1 | BCR12FM-14LBAS#GA1 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |