Authentication Chip 8-UDFN (2x3)
IC AUTHENTICATION CHIP 8-UDFN
IC AUTHENTICATION CHIP 8-UDFN
Win Source Part Number: 1339364-ATECC608B-MA
Category: Integrated Circuits (ICs) - Specialized ICs
Series: CryptoAuthentication
Type: Authentication Chip
Package: Tape & Reel
Standard Package: 15,000
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: ATECC608
IC AUTHENTICATION CHIP
Authentication Chip 8-UDFN (2x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 150-ATECC608B-MAHDA-TTR-ND | 1339364-ATECC608B-MAHDA-T | ATECC608B-MAHDA-T | ATECC608B-MAHDA-T |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |