Manufacturer: Microchip Technology
Win Source Part Number: 769292-ATSHA204-SH-D
Series: CryptoAuthentication
Packaging: Bulk
Type: Authentication Chip
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Networking and Communications
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: ATSHA204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ATSHA204-SH-CZ-T; ATSHA204-SH-DA-T; ATSHA204-TSU-T; ATSHA204-TH-CZ-T;
Introduction Date: March 02, 2011
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Authentication Chip 8-SOIC
IC AUTHENTICATION CHIP 8SOIC
Authentication Chip 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 769292-ATSHA204-SH-DA-B | ATSHA204-SH-DA-B-ND | ATSHA204-SH-DA-B | ATSHA204-SH-DA-B |
| Product Name | Specialized ICs - ATSHA204-SH-DA-B | Specialized ICs | Specialized ICs | Specialized ICs |