The BAS21GW is a high-voltage switching diode encapsulated in a small SOD123 surface-mounted plastic package. It features a high reverse voltage rating of up to 200 V and a repetitive peak reverse voltage of 250 V, making it suitable for applications requiring robust voltage handling. The diode exhibits a fast switching speed with a reverse recovery time of 50 ns and low leakage current of 100 nA, which enhances its efficiency in high-speed switching applications. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The device supports a forward current of 225 mA and has a low capacitance of 2 pF, contributing to its performance in various electronic circuits. The BAS21GW is designed for general-purpose switching, making it a versatile choice for engineers looking for reliable diode solutions.
BAS21GW - HIGH-VOLTAGE SWITCHING
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BAS21GW,115 |
| Product Name | Specialized ICs |