Manufacturer: Microchip Technology
Win Source Part Number: 1020498-ATSHA204A-SS
Packaging: Tray
Type: Authentication Chip
Applications: Networking and Communications
Mounting: SMD (SMT)
Family Name: ATSHA204A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): ATSHA204A-MAHCZ-T; ATSHA204A-MAHPG-S; ATSHA204A-XHDA-T;
ECCN: 5A992.c
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals
Authentication Chip 8-SOIC
Authentication Chip 8-SOIC
IC AUTHENTICATION CHIP 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1020498-ATSHA204A-SSHDA-B | ATSHA204A-SSHDA-B-ND | ATSHA204A-SSHDA-B | ATSHA204A-SSHDA-B |
| Product Name | Specialized ICs - ATSHA204A-SSHDA-B | Specialized ICs | Specialized ICs | Specialized ICs |