Win Source Part Number: 1354677-ATECC608A-MA
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 51 pct.
Type: Authentication Chip
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: CryptoAuthentication
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Base Product Number: ATECC608
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Networking and Communications
REACH Status: REACH Unaffected
ECCN: 5A992C
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
IC AUTHENTICATION CHIP 8UDFN
Authentication Chip 8-UDFN (2x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1354677-ATECC608A-MAHCZ-S | ATECC608A-MAHCZ-STR-ND | ATECC608A-MAHCZ-S | ATECC608A-MAHCZ-S |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |