Microchip Technology, Inc. Specialized ICs ATECC108A-SSHDA-B

Description
Authentication Chip 8-SOIC
Request a Quote Datasheet
Description
Authentication Chip 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - ATECC108A-SSHDA-B-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
ATECC108A-SSHDA-B-ND
Specialized ICs ATECC108A-SSHDA-B-ND
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1244362-ATECC108A-SSHDA-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1244362-ATECC108A-SSHDA-B
Integrated Circuits (ICs) - Specialized ICs 1244362-ATECC108A-SSHDA-B
Win Source Part Number: 1244362-ATECC108A-SS HDA-B Category: Integrated Circuits (ICs)>Specialized ICs Series: CryptoAuthentication ™ Type: Authentication Chip Package: Tube Applications: Networking and Communications Standard Package: 100 Mounting: SMD (SMT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-ATECC108A-SSHDA -BINACTIVE,1611-ATEC C108A-SSHDA-B,1611-A TECC108A-SSHDA-B Base Product Number: ATECC108

Win Source Part Number: 1244362-ATECC108A-SSHDA-B
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication™
Type: Authentication Chip
Package: Tube
Applications: Networking and Communications
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-ATECC108A-SSHDA-BINACTIVE,1611-ATECC108A-SSHDA-B,1611-ATECC108A-SSHDA-B
Base Product Number: ATECC108

Buy Now Datasheet
Specialized ICs - ATECC108A-SSHDA-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
ATECC108A-SSHDA-B
Specialized ICs ATECC108A-SSHDA-B
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Specialized ICs - ATECC108A-SSHDA-B - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
ATECC108A-SSHDA-B
Specialized ICs ATECC108A-SSHDA-B
IC AUTHENTICATION CHIP 8SOIC

IC AUTHENTICATION CHIP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number ATECC108A-SSHDA-B-ND 1244362-ATECC108A-SSHDA-B ATECC108A-SSHDA-B ATECC108A-SSHDA-B
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products