Infineon Technologies AG Integrated Circuits (ICs) - Specialized ICs TLE94713ESXUMA1

Description
Win Source Part Number: 1353891-TLE94713ESXU MA1 Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 37 pct. Type: System Basis Chip (SBC) MSL Level: 2A (4 Weeks) Mfr: Infineon Technologies Series: Automotive, AEC-Q100, Lite SBC Package: Tape & Reel Product Status: Active Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24-1 Base Product Number: TLE94713 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: CAN Automotive REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1353891-TLE94713ESXU MA1 Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 37 pct. Type: System Basis Chip (SBC) MSL Level: 2A (4 Weeks) Mfr: Infineon Technologies Series: Automotive, AEC-Q100, Lite SBC Package: Tape & Reel Product Status: Active Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24-1 Base Product Number: TLE94713 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: CAN Automotive REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Specialized ICs - 1353891-TLE94713ESXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1353891-TLE94713ESXUMA1
Integrated Circuits (ICs) - Specialized ICs 1353891-TLE94713ESXUMA1
Win Source Part Number: 1353891-TLE94713ESXU MA1 Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 37 pct. Type: System Basis Chip (SBC) MSL Level: 2A (4 Weeks) Mfr: Infineon Technologies Series: Automotive, AEC-Q100, Lite SBC Package: Tape & Reel Product Status: Active Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-TSDSO-24-1 Base Product Number: TLE94713 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: CAN Automotive REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353891-TLE94713ESXUMA1
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 37 pct.
Type: System Basis Chip (SBC)
MSL Level: 2A (4 Weeks)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100, Lite SBC
Package: Tape & Reel
Product Status: Active
Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-24-1
Base Product Number: TLE94713
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: CAN Automotive
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Specialized ICs - TLE94713ESXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
TLE94713ESXUMA1
Specialized ICs TLE94713ESXUMA1
System Basis Chip (SBC) PG-TSDSO-24-1

System Basis Chip (SBC) PG-TSDSO-24-1

Buy Now Datasheet
Specialized ICs - TLE94713ESXUMA1 - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
TLE94713ESXUMA1
Specialized ICs TLE94713ESXUMA1
IC TXRX CAN LITE SBC 2MBPS

IC TXRX CAN LITE SBC 2MBPS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 1353891-TLE94713ESXUMA1 TLE94713ESXUMA1 TLE94713ESXUMA1
Product Name Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data