Manufacturer: Infineon Technologies
Win Source Part Number: 1316568-TLE9461ESXUM
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Reel - TR
Type: System Basis Chip (SBC)
Applications: CAN Automotive
Standard Package: 3,000
Mounting: Surface Mount
Supplier Device Package: PG-TSDSO-24-1
Case / Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001480534,TLE9461E
Base Product Number: TLE9461
RoHS Status: ROHS3 Compliant
System Basis Chip (SBC) PG-TSDSO-24-1
System Basis Chip (SBC) PG-TSDSO-24-1
System Basis Chip (SBC) PG-TSDSO-24-1
System Basis Chip (SBC) PG-TSDSO-24-1
IC TXRX CAN LITE SBC 2MBPS
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1316568-TLE9461ESXUMA1 | TLE9461ESXUMA1DKR-ND | TLE9461ESXUMA1 | TLE9461ESXUMA1 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |