CMR06F561JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 560 pF, a voltage rating of 300 Vdc, and a tolerance of ±5%. It has a case size of 0.650 in × 0.510 in × 0.200 in (16.5 mm × 13.0 mm × 5.1 mm), with a lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm). The operating temperature range is −55°C to +125°C.
560pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 560µF 500V
CAP MICA 560PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F561JODR | CMR06F561JODR-ND | 2002-CMR06F561JODR | CMR06F561JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-4 microF | 560 microF | 5.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |