CMR06F751JODR is a high-reliability silvered mica capacitor compliant with MIL-PRF-39001, designed for demanding applications in ground, airborne, and space-borne systems. It has a capacitance of 750 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates over a temperature range of -55 °C to +150 °C. The component measures 0.650 in (16.5 mm) in length, 0.510 in (13.0 mm) in height, and 0.210 in (5.3 mm) in thickness, with a lead spacing of 0.350 in (8.9 mm) and a lead diameter of 0.032 in (0.8 mm). It features a dipped phenolic case and is rated for established reliability of 1% per 1,000 hours.
750pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 750µF 500V
CAP MICA 750PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F751JODR | CMR06F751JODR-ND | 2002-CMR06F751JODR | CMR06F751JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-4 microF | 750 microF | 7.50E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |