CMR06F511JODR is a high-reliability silvered mica capacitor rated for 300 Vdc with a capacitance of 510 pF and a tolerance of ±5% (J). It has a case size of 0.650 in (16.5 mm) in length, 0.510 in (13.0 mm) in height, and 0.200 in (5.1 mm) in thickness, with a lead spacing of 0.350 in (8.9 mm) and a lead diameter of 0.032 in (0.8 mm). The capacitor operates within a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 specifications for high-reliability applications.
510pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 510µF 500V
CAP MICA 510PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F511JODR | CMR06F511JODR-ND | 2002-CMR06F511JODR | CMR06F511JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-4 microF | 510 microF | 5.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |