CMR06F431JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for use in ground, airborne, and space-borne systems. It has a capacitance of 430 pF with a tolerance of ±5% (J), a voltage rating of 300 Vdc, and operates over a temperature range of -55 ºC to +125 ºC. The component is mounted in a dipped package measuring 0.650 in (16.5 mm) in length, 0.510 in (13.0 mm) in height, 0.200 in (5.1 mm) in thickness, and features a lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm).
High-Reliability, Mica Capacitors 430µF 500V
CAP MICA 430PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F431JODR | 2002-CMR06F431JODR | CMR06F431JODR |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.30E-4 microF | 430 microF | 4.30E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |