CMR06F821JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 820 pF, a voltage rating of 300 Vdc, capacitance tolerance of ±5%, and operating temperature range of -55 ºC to +125 ºC. It has dimensions of 0.650 in (16.5 mm) in length, 0.510 in (13.0 mm) in height, 0.210 in (5.3 mm) in thickness, 0.350 in (8.9 mm) in lead spacing, and 0.032 in (0.8 mm) in lead diameter.
820pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 820µF 500V
CAP MICA 820UF 500V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F821JODR | CMR06F821JODR-ND | 2002-CMR06F821JODR | CMR06F821JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.20E-4 microF | 820 microF | 820 microF | 8.20E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |