CMR06F621JODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, designed for use in ground, airborne, and space-borne systems. It has a capacitance of 620 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and operates within a temperature range of -55°C to +125°C. The component measures 0.650 inches in length, 0.510 inches in height, 0.200 inches in thickness, with a 0.350 inch lead spacing and 0.032 inch lead diameter. Its case style is a dipped, rectangular mica capacitor with phenolic coating.
High-Reliability, Mica Capacitors 620µF 500V
620pF Mica Capacitor 500V Radial
CAP MICA 620PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F621JODR | 2002-CMR06F621JODR | CMR06F621JODR-ND | CMR06F621JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-4 microF | 620 microF | 6.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |