CMR06F472JODR is a high-reliability, dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 4700 pF, voltage rating of 300 Vdc, capacitance tolerance of ±5%, operating temperature range of -55°C to +125°C, and dimensions of 0.700 in (17.8 mm) length, 0.580 in (14.7 mm) height, 0.350 in (8.9 mm) thickness, 0.350 in (8.9 mm) lead spacing, and 0.032 in (0.8 mm) lead diameter.
4700pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 4700µF 500V
CAP MICA 4700UF 500V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F472JODR | CMR06F472JODR-ND | 2002-CMR06F472JODR | CMR06F472JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0047 microF | 4700 microF | 4700 microF | 0.0047 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |