CMR06F681JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc with a capacitance of 680 pF and a tolerance of ±5%. It has a case size of 0.650 in (16.5 mm) length, 0.510 in (13.0 mm) height, and 0.210 in (5.3 mm) thickness, with lead spacing of 0.350 in (8.9 mm) and lead diameter of 0.032 in (0.8 mm). It operates from -55°C to +125°C.
High-Reliability, Mica Capacitors 680µF 500V
680pF Mica Capacitor 500V Radial
CAP MICA 680PF 500V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR06F681JODR | 2002-CMR06F681JODR | CMR06F681JODR-ND | CMR06F681JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-4 microF | 680 microF | 6.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |