Mechatronics Fan Group AC Axial Cooling Fan MG1238

Description
Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball bearings Motor: DC motor run from AC input Air flow: air exhaust over struts Connection: terminal type
Datasheet
Description
Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball bearings Motor: DC motor run from AC input Air flow: air exhaust over struts Connection: terminal type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - MG1238 - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
MG1238
AC Axial Cooling Fan MG1238
Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball bearings Motor: DC motor run from AC input Air flow: air exhaust over struts Connection: terminal type

Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches
Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage
Operating voltage (VAC): 85 ~ 264 VAC
Construction: aluminum die cast frame with UL94V-0 plastic impeller
Bearing option: motor quality ball bearings
Motor: DC motor run from AC input
Air flow: air exhaust over struts
Connection: terminal type

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MG1238
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr)
Maximum Static Pressure 0.5900 in H2O (1.1 Torr)
Maximum Sound Level 57 dbA
Nominal Voltage 85 to 264 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Maximum Sound Level 49 dbA
View Details
Axial Fans - 2303039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr)
Maximum Sound Level 30 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details