Mechatronics Fan Group DC Axial Cooling Fan MD9238

Description
Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MD9238 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MD9238
DC Axial Cooling Fan MD9238
Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches
Features: unique high performance design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 24, UL1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MD9238
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.06 to 124 SCFM (121 to 210 m³/hr)
Maximum Static Pressure 0.3100 to 0.8400 in H2O (0.5792 to 1.57 Torr)
Maximum Sound Level 44.5 to 58.4 dbA
Nominal Voltage 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.67 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA178 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure 0.1340 in H2O (0.2504 Torr)
View Details
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details
Supply Voltage Vdc Finder - 92X8677 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details