Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 290.0 CFM (8.12m³/min) 2 Terminals
FAN AXIAL 172X150X51MM 115VAC EC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1170-ND | LPC15P12-BTER |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 290 SCFM (493 m³/hr) | 290 SCFM (493 m³/hr) |
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | |
| Maximum Sound Level | 61 dbA | 61 dbA |
| Nominal Voltage | 115 volts | 115 volts |