Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Ball 6.4 CFM (0.179m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | MR3010H05B2-RSR-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 6.4 SCFM (10.88 m³/hr) |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) |
| Maximum Sound Level | 31.6 dbA |
| Nominal Voltage | 5 volts |