Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 76.2 CFM (2.13m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1570-MR8038M12B-RSR-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 76.2 SCFM (130 m³/hr) |
| Maximum Static Pressure | 0.7400 in H2O (1.38 Torr) |
| Maximum Sound Level | 50 dbA |
| Nominal Voltage | 12 volts |