Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 69.2 CFM (1.94m³/min) 2 Wire Leads
FAN AXIAL 60X38MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1138-ND | MQ6038E24B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 69.2 SCFM (118 m³/hr) | 69.2 SCFM (118 m³/hr) |
| Maximum Static Pressure | 2.11 in H2O (3.94 Torr) | |
| Maximum Sound Level | 64 dbA | 64 dbA |
| Nominal Voltage | 24 volts | 24 volts |