Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 81.5 CFM (2.28m³/min) 2 Wire Leads
FAN AXIAL 80X38MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1696-ND | MC8038E12B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 81.5 SCFM (139 m³/hr) | 81.5 SCFM (139 m³/hr) |
| Maximum Static Pressure | 0.8400 in H2O (1.57 Torr) | |
| Maximum Sound Level | 52.1 dbA | 52.1 dbA |
| Nominal Voltage | 12 volts | 12 volts |