Mechatronics Fan Group DC Axial Cooling Fan MB6010

Description
Size: (60 x 60 x 10 mm) 2.36 x 2.36 x 0.39 inches Features: thin profile Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output signal
Datasheet
Description
Size: (60 x 60 x 10 mm) 2.36 x 2.36 x 0.39 inches Features: thin profile Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MB6010 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MB6010
DC Axial Cooling Fan MB6010
Size: (60 x 60 x 10 mm) 2.36 x 2.36 x 0.39 inches Features: thin profile Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output signal

Size: (60 x 60 x 10 mm) 2.36 x 2.36 x 0.39 inches
Features: thin profile
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 26, UL1007 lead wires
Frame: ribbed
Protection: impedance
Options: tachometer output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MB6010
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.35 to 18.65 SCFM (15.89 to 31.7 m³/hr)
Maximum Static Pressure 0.0400 to 0.1300 in H2O (0.0747 to 0.2429 Torr)
Maximum Sound Level 19 to 35 dbA
Nominal Voltage 6 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details