Mechatronics Fan Group DC Axial Cooling Fan MA2506

Description
Size: (25 x 25 x 6.1 mm) 0.98 x 0.98 x 0.24 inch Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed type Protection: thermal Options: tachometer output signal
Datasheet
Description
Size: (25 x 25 x 6.1 mm) 0.98 x 0.98 x 0.24 inch Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed type Protection: thermal Options: tachometer output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MA2506 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MA2506
DC Axial Cooling Fan MA2506
Size: (25 x 25 x 6.1 mm) 0.98 x 0.98 x 0.24 inch Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed type Protection: thermal Options: tachometer output signal

Size: (25 x 25 x 6.1 mm) 0.98 x 0.98 x 0.24 inch
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 30, UL1007 lead wires
Frame: ribbed type
Protection: thermal
Options: tachometer output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MA2506
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.22 SCFM (2.07 m³/hr)
Maximum Static Pressure 0.0500 to 0.1300 in H2O (0.0934 to 0.2429 Torr)
Maximum Sound Level 11 to 25.5 dbA
Nominal Voltage 3 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details