Mechatronics Fan Group DC Axial Cooling Fan MA4010

Description
Size: (40 x 40 x 10 mm) 1.57 x 1.57 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (40 x 40 x 10 mm) 1.57 x 1.57 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MA4010 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MA4010
DC Axial Cooling Fan MA4010
Size: (40 x 40 x 10 mm) 1.57 x 1.57 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output or locked rotor alarm signal

Size: (40 x 40 x 10 mm) 1.57 x 1.57 x 0.39 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 26, UL1007 lead wires
Frame: ribbed
Protection: impedance
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MA4010
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.18 to 4.95 SCFM (5.41 to 8.41 m³/hr)
Maximum Static Pressure 0.0500 to 0.1100 in H2O (0.0934 to 0.2055 Torr)
Maximum Sound Level 23 to 26 dbA
Nominal Voltage 3 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Maximum Sound Level 49 dbA
View Details
Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details