Fan Tubeaxial 100 ~ 240VAC Square - 80mm L x 80mm H Ball 32.0 CFM (0.896m³/min) 2 Terminals
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | LPH80B99-BTMR-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 32 SCFM (54.39 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) |
| Maximum Sound Level | 27 dbA |
| Nominal Voltage | 100 to 240 volts |