Mechatronics Fan Group DC Axial Cooling Fan MB3006

Description
Size: (30 x 30 x 6.2 mm) 1.18 x 1.18 x 0.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output signal
Datasheet
Description
Size: (30 x 30 x 6.2 mm) 1.18 x 1.18 x 0.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MB3006 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MB3006
DC Axial Cooling Fan MB3006
Size: (30 x 30 x 6.2 mm) 1.18 x 1.18 x 0.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 30, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output signal

Size: (30 x 30 x 6.2 mm) 1.18 x 1.18 x 0.24 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 30, UL1007 lead wires
Frame: ribbed
Protection: thermal
Options: tachometer output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MB3006
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.67 to 3.15 SCFM (2.84 to 5.35 m³/hr)
Maximum Static Pressure 0.0600 to 0.2100 in H2O (0.1121 to 0.3923 Torr)
Maximum Sound Level 12 to 27.5 dbA
Nominal Voltage 3 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details