Fan Tubeaxial 24VDC Square - 180mm L x 180mm H Ball 580.0 CFM (16.24m³/min) 2 Wire Leads
FAN AXIAL 180X65MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1147-ND | MM1865H24B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 580 SCFM (986 m³/hr) | 580 SCFM (986 m³/hr) |
| Maximum Static Pressure | 1.2 in H2O (2.24 Torr) | |
| Maximum Sound Level | 65 dbA | 65 dbA |
| Nominal Voltage | 24 volts | 24 volts |