Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 123.3 CFM (3.45m³/min) 2 Wire Leads
FAN AXIAL 80X38MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1136-ND | MQ8038E24B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 123 SCFM (210 m³/hr) | 123 SCFM (210 m³/hr) |
| Maximum Static Pressure | 1.97 in H2O (3.68 Torr) | |
| Maximum Sound Level | 67 dbA | 67 dbA |
| Nominal Voltage | 24 volts | 24 volts |