Mechatronics Fan Group DC Axial Cooling Fan MC8038

Description
Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.50 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.50 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MC8038 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MC8038
DC Axial Cooling Fan MC8038
Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.50 inches Features: unique high performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.50 inches
Features: unique high performance design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 26, UL1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MC8038
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.3 to 95.6 SCFM (77 to 162 m³/hr)
Maximum Static Pressure 0.2800 to 1.15 in H2O (0.5231 to 2.15 Torr)
Maximum Sound Level 39 to 60.2 dbA
Nominal Voltage 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details