Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 52.0 CFM (1.46m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR8025M12B-FSR-ND | MR8025M12B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 52 SCFM (88.39 m³/hr) | 52 SCFM (88.39 m³/hr) |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | |
| Maximum Sound Level | 38.1 dbA | 38.1 dbA |
| Nominal Voltage | 12 volts | 12 volts |