Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 79.0 CFM (2.21m³/min) 2 Terminals
FAN,AXIAL,120X120X38
FAN AXIAL 120X25.5MM 100-240VAC
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1396-ND | LPH12B99-BTHR | LPH12B99-BTHR |
| Product Name | AC Fans | FAN,AXIAL,120X120X38MM,100/240 AC AXIAL FAN | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 79 SCFM (134 m³/hr) | 79 SCFM (134 m³/hr) | |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | ||
| Maximum Sound Level | 44 dbA | 44 dbA | |
| Nominal Voltage | 100 to 240 volts | 100 to 240 volts |