Mechatronics Fan Group DC Axial Cooling Fan MA1751

Description
Size: (172 x 150 x 50.8 mm) 6.77 x 5.91 x 2.0 inches Features: All models have locked rotor protection; 24/48 models have over current and over voltage protection and soft start function Construction: Die-cast aluminum frame; UL94V-0 PBT impeller Bearing option: ball bearing Connection: AWG 22, UL1007 lead wires Frame: flanged, die-cast aluminum Protection: thermal Options: tachometer output or locked alarm signal
Datasheet
Description
Size: (172 x 150 x 50.8 mm) 6.77 x 5.91 x 2.0 inches Features: All models have locked rotor protection; 24/48 models have over current and over voltage protection and soft start function Construction: Die-cast aluminum frame; UL94V-0 PBT impeller Bearing option: ball bearing Connection: AWG 22, UL1007 lead wires Frame: flanged, die-cast aluminum Protection: thermal Options: tachometer output or locked alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MA1751 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MA1751
DC Axial Cooling Fan MA1751
Size: (172 x 150 x 50.8 mm) 6.77 x 5.91 x 2.0 inches Features: All models have locked rotor protection; 24/48 models have over current and over voltage protection and soft start function Construction: Die-cast aluminum frame; UL94V-0 PBT impeller Bearing option: ball bearing Connection: AWG 22, UL1007 lead wires Frame: flanged, die-cast aluminum Protection: thermal Options: tachometer output or locked alarm signal

Size: (172 x 150 x 50.8 mm) 6.77 x 5.91 x 2.0 inches
Features: All models have locked rotor protection; 24/48 models have over current and over voltage protection and soft start function
Construction: Die-cast aluminum frame; UL94V-0 PBT impeller
Bearing option: ball bearing
Connection: AWG 22, UL1007 lead wires
Frame: flanged, die-cast aluminum
Protection: thermal
Options: tachometer output or locked alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MA1751
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 205 to 325 SCFM (349 to 552 m³/hr)
Maximum Static Pressure 0.3900 to 0.9800 in H2O (0.7286 to 1.83 Torr)
Maximum Sound Level 54.5 to 66.2 dbA
Nominal Voltage 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 5 VDC, 16.459 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details