Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 3 Wire Leads
FAN AXIAL 40X20MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MR4020E12B1-RSR-ND | MR4020E12B1-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 15.8 SCFM (26.86 m³/hr) | 15.8 SCFM (26.86 m³/hr) |
| Maximum Static Pressure | 0.4500 in H2O (0.8407 Torr) | |
| Maximum Sound Level | 39.1 dbA | 39.1 dbA |
| Nominal Voltage | 12 volts | 12 volts |