Fan Tubeaxial 100 ~ 240VAC Square - 92mm L x 92mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1570-1931-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 56 SCFM (95.18 m³/hr) |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 100 to 240 volts |