Mechatronics Fan Group DC Axial Cooling Fan M5010

Description
Size: (50 x 50 x 10 mm) 1.97 x 1.97 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output signal
Datasheet
Description
Size: (50 x 50 x 10 mm) 1.97 x 1.97 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - M5010 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
M5010
DC Axial Cooling Fan M5010
Size: (50 x 50 x 10 mm) 1.97 x 1.97 x 0.39 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: impedance Options: tachometer output signal

Size: (50 x 50 x 10 mm) 1.97 x 1.97 x 0.39 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 26, UL1007 lead wires
Frame: ribbed
Protection: impedance
Options: tachometer output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number M5010
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.36 to 9.89 SCFM (10.81 to 16.81 m³/hr)
Maximum Static Pressure 0.0700 to 0.1400 in H2O (0.1308 to 0.2616 Torr)
Maximum Sound Level 24 to 28 dbA
Nominal Voltage 3 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fans - 1759829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902420550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details