Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 25.2 CFM (0.706m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1570-1958-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 25.2 SCFM (42.83 m³/hr) |
| Maximum Static Pressure | 1.33 in H2O (2.48 Torr) |
| Maximum Sound Level | 63 dbA |
| Nominal Voltage | 12 volts |