Size: (60 x 60 x 38 mm) 2.36 x 2.36 x 1.50 inches
Features: unique high performance design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 26, UL1007 lead wires
Frame: reinforced flange design
Protection: thermal
Options: tachometer output or locked rotor signal
| Mechatronics Fan Group | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | ME6038 |
| Product Name | DC Axial Cooling Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29.58 to 61.19 SCFM (50.28 to 104 m³/hr) |
| Maximum Static Pressure | 0.3600 to 1.41 in H2O (0.6726 to 2.63 Torr) |
| Maximum Sound Level | 44.6 to 65 dbA |
| Nominal Voltage | 7 to 13.2 volts |