Fan Tubeaxial 5VDC Square - 25mm L x 25mm H 1 Ball/1 Sleeve 2.1 CFM (0.059m³/min) 2 Wire Leads
FAN AXIAL 25X6.1MM 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1113-ND | MA2506H05C-RSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 2.1 SCFM (3.57 m³/hr) | 2.1 SCFM (3.57 m³/hr) |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) | |
| Maximum Sound Level | 25.5 dbA | 25.5 dbA |
| Nominal Voltage | 5 volts | 5 volts |