Mechatronics Fan Group DC Axial Cooling Fan MC9238

Description
Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MC9238 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MC9238
DC Axial Cooling Fan MC9238
Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (92 x 92 x 38 mm) 3.62 x 3.62 x 1.5 inches
Features: high performance
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 24, UL1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MC9238
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.2 to 80.5 SCFM (68.33 to 137 m³/hr)
Maximum Static Pressure 0.2100 to 0.4200 in H2O (0.3923 to 0.7847 Torr)
Maximum Sound Level 23.5 to 47.5 dbA
Nominal Voltage 6 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details