Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 110.0 CFM (3.08m³/min) 2 Terminals
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | LPH12A99-BTMR-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 110 SCFM (187 m³/hr) |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) |
| Maximum Sound Level | 45 dbA |
| Nominal Voltage | 100 to 240 volts |