Mechatronics Fan Group DC Axial Cooling Fan MB9220

Description
Size: (92 x 92 x 19.5 mm) 3.62 x 3.62 x 0.77 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: impedance Options: tachometer output signal
Datasheet
Description
Size: (92 x 92 x 19.5 mm) 3.62 x 3.62 x 0.77 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: impedance Options: tachometer output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MB9220 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MB9220
DC Axial Cooling Fan MB9220
Size: (92 x 92 x 19.5 mm) 3.62 x 3.62 x 0.77 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: impedance Options: tachometer output signal

Size: (92 x 92 x 19.5 mm) 3.62 x 3.62 x 0.77 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 24, UL1007 lead wires
Frame: flanged
Protection: impedance
Options: tachometer output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MB9220
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.8 to 57.5 SCFM (54.05 to 97.73 m³/hr)
Maximum Static Pressure 0.0400 to 0.1700 in H2O (0.0747 to 0.3176 Torr)
Maximum Sound Level 24 to 38 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
2 suppliers
Axial Fans - 1442034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
4020-7 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details