Mechatronics Fan Group DC Axial Cooling Fan MD4028

Description
Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - MD4028 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
MD4028
DC Axial Cooling Fan MD4028
Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (40 x 40 x 28 mm) 1.57 x 1.57 x 1.10 inches
Features: high performance
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 26, UL1007 lead wires
Frame: ribbed
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number MD4028
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.38 to 24.35 SCFM (12.54 to 41.39 m³/hr)
Maximum Static Pressure 0.1590 to 1.21 in H2O (0.2971 to 2.25 Torr)
Maximum Sound Level 30.8 to 53.1 dbA
Nominal Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 1759830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details