Fan Tubeaxial 90 ~ 264VAC Square - 80mm L x 80mm H Ball 43.0 CFM (1.20m³/min) 2 Terminals
FAN AXIAL 80X25MM 90-264VAC TERM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | LPC80B99-BTMR-ND | LPC80B99-BTMR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 43 SCFM (73.09 m³/hr) | 43 SCFM (73.09 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |
| Maximum Sound Level | 36 dbA | 36 dbA |
| Nominal Voltage | 90 to 264 volts | 90 to 264 volts |