Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 101.2 CFM (2.83m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1570-MR8038E24B-RSR-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 101 SCFM (172 m³/hr) |
| Maximum Static Pressure | 1.31 in H2O (2.45 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 24 volts |